Vishay Intertechnology, Inc. RES 56.2K OHM 1/4W 1% AXIAL CMF5056K200FKBF

Description
RES 56.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/4W 1% AXIAL - CMF5056K200FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/4W 1% AXIAL
CMF5056K200FKBF
RES 56.2K OHM 1/4W 1% AXIAL CMF5056K200FKBF
RES 56.2Kohm 1/4W 1% AXIAL

RES 56.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5056K200FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5056K200FKBF-ND
Through Hole Resistors CMF5056K200FKBF-ND
56.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,562Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5469 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5469
Resistor,metal Film,562Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5469
Resistor,Metal Film,562KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,562KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5056K200FKBF CMF5056K200FKBF-ND 40C5469
Product Name RES 56.2K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,562Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details