Vishay Precision Group RES 56.2K OHM 1/4W 1% AXIAL CMF5056K200FHEB

Description
RES 56.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/4W 1% AXIAL - CMF5056K200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/4W 1% AXIAL
CMF5056K200FHEB
RES 56.2K OHM 1/4W 1% AXIAL CMF5056K200FHEB
RES 56.2Kohm 1/4W 1% AXIAL

RES 56.2Kohm 1/4W 1% AXIAL

Supplier's Site
4W Resistor - 53-CMF5056K200FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 56.2K OHM 1/4W 1% AXIAL Product overview: CMF5056K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5056K200FHEB can be used for catalog matching and distributor lookup.

RES 56.2K OHM 1/4W 1% AXIAL Product overview: CMF5056K200FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5056K200FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF56.2KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF56.2KQFTR-ND
Through Hole Resistors CMF56.2KQFTR-ND
56.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF56.2KQFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF56.2KQFCT-ND
Through Hole Resistors CMF56.2KQFCT-ND
56.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistor, 56.2 Kohm, 250 Mw, 1%; Resistance Vishay - 67P7830 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 56.2 Kohm, 250 Mw, 1%; Resistance Vishay
67P7830
Metal Film Resistor, 56.2 Kohm, 250 Mw, 1%; Resistance Vishay 67P7830
METAL FILM RESISTOR, 56.2 KOHM, 250 MW, 1%; Resistance:56.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 56.2 KOHM, 250 MW, 1%; Resistance:56.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Resistor, Metal Film, 56.2 Kohm, 250 Mw, 1%; Resistance Vishay - 83R8096 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 56.2 Kohm, 250 Mw, 1%; Resistance Vishay
83R8096
Resistor, Metal Film, 56.2 Kohm, 250 Mw, 1%; Resistance Vishay 83R8096
RESISTOR, METAL FILM, 56.2 KOHM, 250 MW, 1%; Resistance:56.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 56.2 KOHM, 250 MW, 1%; Resistance:56.2kohm; Product Range:CMF Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5056K200FHEB 53-CMF5056K200FHEB CMF56.2KQFTR-ND 67P7830
Product Name RES 56.2K OHM 1/4W 1% AXIAL 4W Resistor Through Hole Resistors Metal Film Resistor, 56.2 Kohm, 250 Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 56200 ohms 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Operating DC Voltage 200 volts 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers