Vishay Intertechnology, Inc. RES 56.2K OHM 1/4W .1% AXIAL CMF5056K200BHEB

Description
RES 56.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 56.2Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/4W .1% AXIAL - CMF5056K200BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/4W .1% AXIAL
CMF5056K200BHEB
RES 56.2K OHM 1/4W .1% AXIAL CMF5056K200BHEB
RES 56.2Kohm 1/4W .1% AXIAL

RES 56.2Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5056K200BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5056K200BHEB-ND
Through Hole Resistors CMF5056K200BHEB-ND
56.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 56.2K .1% T-2 Eb E3 Vishay - 67P7826 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 56.2K .1% T-2 Eb E3 Vishay
67P7826
Cmf-50 56.2K .1% T-2 Eb E3 Vishay 67P7826
CMF-50 56.2K .1% T-2 EB e3

CMF-50 56.2K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5056K200BHEB CMF5056K200BHEB-ND 67P7826
Product Name RES 56.2K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 56.2K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1445550 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R200JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details