Vishay Intertechnology, Inc. Metal Film Resistors - CMF5056K000GKR6

Description
Metal Film Resistors - Through Hole CMF-50 56K 2% T-1 RE6
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 56K 2% T-1 RE6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5056K000GKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5056K000GKR6
Metal Film Resistors - CMF5056K000GKR6
Metal Film Resistors - Through Hole CMF-50 56K 2% T-1 RE6

Metal Film Resistors - Through Hole CMF-50 56K 2% T-1 RE6

Supplier's Site
Through Hole Resistors - CMF5056K000GKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5056K000GKR6-ND
Through Hole Resistors CMF5056K000GKR6-ND
56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 56K 2% T-1 Re6 Vishay - 67P7824 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 56K 2% T-1 Re6 Vishay
67P7824
Cmf-50 56K 2% T-1 Re6 Vishay 67P7824
CMF-50 56K 2% T-1 RE6

CMF-50 56K 2% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5056K000GKR6 CMF5056K000GKR6-ND 67P7824
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 56K 2% T-1 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R243JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers