Vishay Intertechnology, Inc. RES 56K OHM 1/4W 1% AXIAL CMF5056K000FKR6

Description
RES 56Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/4W 1% AXIAL - CMF5056K000FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/4W 1% AXIAL
CMF5056K000FKR6
RES 56K OHM 1/4W 1% AXIAL CMF5056K000FKR6
RES 56Kohm 1/4W 1% AXIAL

RES 56Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5056K000FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5056K000FKR6-ND
Through Hole Resistors CMF5056K000FKR6-ND
56 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 56 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5464 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 56 Kohm, +/1 Percent, 100 Ppm Vishay
40C5464
Cmf50, 56 Kohm, +/1 Percent, 100 Ppm Vishay 40C5464
CMF50, 56 kOhm, +/- 1 Percent, 100 ppm

CMF50, 56 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5056K000FKR6 CMF5056K000FKR6-ND 40C5464
Product Name RES 56K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 56 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16000 ohms
View Details
2 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details