Vishay Intertechnology, Inc. Through Hole Resistors CMF5056K000FKEB

Description
56 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5056K000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5056K000FKEB-ND
Through Hole Resistors CMF5056K000FKEB-ND
56 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 56K OHM 1/4W 1% AXIAL - CMF5056K000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/4W 1% AXIAL
CMF5056K000FKEB
RES 56K OHM 1/4W 1% AXIAL CMF5056K000FKEB
RES 56Kohm 1/4W 1% AXIAL

RES 56Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 56K 1% T-1 Eb E3 Vishay - 67P7819 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 56K 1% T-1 Eb E3 Vishay
67P7819
Cmf-50 56K 1% T-1 Eb E3 Vishay 67P7819
CMF-50 56K 1% T-1 EB e3

CMF-50 56K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5056K000FKEB-ND CMF5056K000FKEB 67P7819
Product Name Through Hole Resistors RES 56K OHM 1/4W 1% AXIAL Cmf-50 56K 1% T-1 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C100J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details