Vishay Intertechnology, Inc. RES 56K OHM 1/4W 1% AXIAL CMF5056K000FKEA

Description
RES 56Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 56Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56K OHM 1/4W 1% AXIAL - CMF5056K000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56K OHM 1/4W 1% AXIAL
CMF5056K000FKEA
RES 56K OHM 1/4W 1% AXIAL CMF5056K000FKEA
RES 56Kohm 1/4W 1% AXIAL

RES 56Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5056K000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5056K000FKEA-ND
Through Hole Resistors CMF5056K000FKEA-ND
56 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

56 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5056K000FKEA CMF5056K000FKEA-ND
Product Name RES 56K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C5R1J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers