Vishay Intertechnology, Inc. RES 562 OHM 1% 50PPM 1/4W CMF50562R00FHEB

Description
RES 562ohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 562ohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1% 50PPM 1/4W - CMF50562R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1% 50PPM 1/4W
CMF50562R00FHEB
RES 562 OHM 1% 50PPM 1/4W CMF50562R00FHEB
RES 562ohm 1% 50PPM 1/4W

RES 562ohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF562QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF562QFCT-ND
Through Hole Resistors CMF562QFCT-ND
562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF562QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF562QFTR-ND
Through Hole Resistors CMF562QFTR-ND
562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
562 OHM 4W Resistor - 53-CMF50562R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
562 OHM 4W Resistor
53-CMF50562R00FHEB
562 OHM 4W Resistor 53-CMF50562R00FHEB
RES 562 OHM 1/4W 1% AXIAL Product overview: CMF50562R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 562 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 562 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50562R00FHEB can be used for catalog matching and distributor lookup.

RES 562 OHM 1/4W 1% AXIAL Product overview: CMF50562R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 562 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 562 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50562R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 562 1% T-2 Eb E3 Vishay - 67P7867 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 562 1% T-2 Eb E3 Vishay
67P7867
Cmf-50 562 1% T-2 Eb E3 Vishay 67P7867
CMF-50 562 1% T-2 EB e3

CMF-50 562 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF50562R00FHEB CMF562QFCT-ND 53-CMF50562R00FHEB 67P7867
Product Name RES 562 OHM 1% 50PPM 1/4W Through Hole Resistors 562 OHM 4W Resistor Cmf-50 562 1% T-2 Eb E3 Vishay
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details