Vishay Intertechnology, Inc. RES 562K OHM 1/4W 1% AXIAL CMF50562K00FKBF

Description
RES 562Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/4W 1% AXIAL - CMF50562K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/4W 1% AXIAL
CMF50562K00FKBF
RES 562K OHM 1/4W 1% AXIAL CMF50562K00FKBF
RES 562Kohm 1/4W 1% AXIAL

RES 562Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50562K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50562K00FKBF-ND
Through Hole Resistors CMF50562K00FKBF-ND
562 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,562Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5480 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,562Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5480
Resistor,metal Film,562Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5480
Resistor,Metal Film,562KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,562KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50562K00FKBF CMF50562K00FKBF-ND 40C5480
Product Name RES 562K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,562Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details