Vishay Intertechnology, Inc. RES 562K OHM 1/4W 1% AXIAL CMF50562K00FHEK

Description
RES 562Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 562Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562K OHM 1/4W 1% AXIAL - CMF50562K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/4W 1% AXIAL
CMF50562K00FHEK
RES 562K OHM 1/4W 1% AXIAL CMF50562K00FHEK
RES 562Kohm 1/4W 1% AXIAL

RES 562Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50562K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50562K00FHEK-ND
Through Hole Resistors CMF50562K00FHEK-ND
562 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

562 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 562K 1% T-2 Ek E3 Vishay - 67P7860 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 562K 1% T-2 Ek E3 Vishay
67P7860
Cmf-50 562K 1% T-2 Ek E3 Vishay 67P7860
CMF-50 562K 1% T-2 EK e3

CMF-50 562K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50562K00FHEK CMF50562K00FHEK-ND 67P7860
Product Name RES 562K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 562K 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 562000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details