Vishay Intertechnology, Inc. Metal Film Resistors - CMF50560R00JKEB

Description
Metal Film Resistors - Through Hole CMF-50 560 5% T-1 EB e3
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 560 5% T-1 EB e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50560R00JKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50560R00JKEB
Metal Film Resistors - CMF50560R00JKEB
Metal Film Resistors - Through Hole CMF-50 560 5% T-1 EB e3

Metal Film Resistors - Through Hole CMF-50 560 5% T-1 EB e3

Supplier's Site
Through Hole Resistors - CMF50560R00JKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50560R00JKEB-ND
Through Hole Resistors CMF50560R00JKEB-ND
560 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50560R00JKEB CMF50560R00JKEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details