Vishay Intertechnology, Inc. RES 560 OHM 1/4W 2% AXIAL CMF50560R00GKEB

Description
RES 560ohm 1/4W 2% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/4W 2% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/4W 2% AXIAL - CMF50560R00GKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/4W 2% AXIAL
CMF50560R00GKEB
RES 560 OHM 1/4W 2% AXIAL CMF50560R00GKEB
RES 560ohm 1/4W 2% AXIAL

RES 560ohm 1/4W 2% AXIAL

Supplier's Site
Through Hole Resistors - CMF50560R00GKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50560R00GKEB-ND
Through Hole Resistors CMF50560R00GKEB-ND
560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 560 2% T-1 Eb E3 Vishay - 67P7853 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 560 2% T-1 Eb E3 Vishay
67P7853
Cmf-50 560 2% T-1 Eb E3 Vishay 67P7853
CMF-50 560 2% T-1 EB e3

CMF-50 560 2% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50560R00GKEB CMF50560R00GKEB-ND 67P7853
Product Name RES 560 OHM 1/4W 2% AXIAL Through Hole Resistors Cmf-50 560 2% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.2 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details