Vishay Intertechnology, Inc. RES 560 OHM 1/4W 1% AXIAL CMF50560R00FKRE

Description
RES 560ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/4W 1% AXIAL - CMF50560R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/4W 1% AXIAL
CMF50560R00FKRE
RES 560 OHM 1/4W 1% AXIAL CMF50560R00FKRE
RES 560ohm 1/4W 1% AXIAL

RES 560ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50560R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50560R00FKRE-ND
Through Hole Resistors CMF50560R00FKRE-ND
560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 560 1% T-1 R36 Vishay - 67P7849 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 560 1% T-1 R36 Vishay
67P7849
Cmf-50 560 1% T-1 R36 Vishay 67P7849
CMF-50 560 1% T-1 R36

CMF-50 560 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50560R00FKRE CMF50560R00FKRE-ND 67P7849
Product Name RES 560 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 560 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details