Vishay Intertechnology, Inc. Res Metal Film 560 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF50560R00FKR6

Description
Res Metal Film 560 Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 560 Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 560 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R - CMF50560R00FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 560 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R
CMF50560R00FKR6
Res Metal Film 560 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R CMF50560R00FKR6
Res Metal Film 560 Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 560 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - CMF50560R00FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50560R00FKR6-ND
Through Hole Resistors CMF50560R00FKR6-ND
560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 560 Ohm, +/1 Percent, 100 Ppm Vishay - 40C5477 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 560 Ohm, +/1 Percent, 100 Ppm Vishay
40C5477
Cmf50, 560 Ohm, +/1 Percent, 100 Ppm Vishay 40C5477
CMF50, 560 Ohm, +/- 1 Percent, 100 ppm

CMF50, 560 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50560R00FKR6 CMF50560R00FKR6-ND 40C5477
Product Name Res Metal Film 560 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Cmf50, 560 Ohm, +/1 Percent, 100 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details