Vishay Intertechnology, Inc. RES 550K OHM 1/4W 1% AXIAL CMF50550K00FKBF

Description
RES 550Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 550Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 550K OHM 1/4W 1% AXIAL - CMF50550K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 550K OHM 1/4W 1% AXIAL
CMF50550K00FKBF
RES 550K OHM 1/4W 1% AXIAL CMF50550K00FKBF
RES 550Kohm 1/4W 1% AXIAL

RES 550Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50550K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50550K00FKBF-ND
Through Hole Resistors CMF50550K00FKBF-ND
550 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

550 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 550 Kohm, +/1 Percent, 100 Ppm Vishay - 40C5460 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 550 Kohm, +/1 Percent, 100 Ppm Vishay
40C5460
Cmf50, 550 Kohm, +/1 Percent, 100 Ppm Vishay 40C5460
CMF50, 550 kOhm, +/- 1 Percent, 100 ppm

CMF50, 550 kOhm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50550K00FKBF CMF50550K00FKBF-ND 40C5460
Product Name RES 550K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 550 Kohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 550000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R334JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers