Vishay Intertechnology, Inc. RES 54.9 OHM 1/4W 1% AXIAL CMF5054R900FHEB

Description
RES 54.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1/4W 1% AXIAL - CMF5054R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/4W 1% AXIAL
CMF5054R900FHEB
RES 54.9 OHM 1/4W 1% AXIAL CMF5054R900FHEB
RES 54.9ohm 1/4W 1% AXIAL

RES 54.9ohm 1/4W 1% AXIAL

Supplier's Site
54.9 OHM 4W Resistor - 53-CMF5054R900FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
54.9 OHM 4W Resistor
53-CMF5054R900FHEB
54.9 OHM 4W Resistor 53-CMF5054R900FHEB
RES 54.9 OHM 1/4W 1% AXIAL Product overview: CMF5054R900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 54.9 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5054R900FHEB can be used for catalog matching and distributor lookup.

RES 54.9 OHM 1/4W 1% AXIAL Product overview: CMF5054R900FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 54.9 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 54.9 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5054R900FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF54.9QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF54.9QFCT-ND
Through Hole Resistors CMF54.9QFCT-ND
54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF54.9QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF54.9QFTR-ND
Through Hole Resistors CMF54.9QFTR-ND
54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 54.9 1% T-2 Eb E3 Vishay - 67P7806 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 54.9 1% T-2 Eb E3 Vishay
67P7806
Cmf-50 54.9 1% T-2 Eb E3 Vishay 67P7806
CMF-50 54.9 1% T-2 EB e3

CMF-50 54.9 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5054R900FHEB 53-CMF5054R900FHEB CMF54.9QFCT-ND 67P7806
Product Name RES 54.9 OHM 1/4W 1% AXIAL 54.9 OHM 4W Resistor Through Hole Resistors Cmf-50 54.9 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.9 ohms 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details