Vishay Intertechnology, Inc. RES 54.9K OHM 1/4W 1% AXIAL CMF5054K900FKEA

Description
RES 54.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/4W 1% AXIAL - CMF5054K900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/4W 1% AXIAL
CMF5054K900FKEA
RES 54.9K OHM 1/4W 1% AXIAL CMF5054K900FKEA
RES 54.9Kohm 1/4W 1% AXIAL

RES 54.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5054K900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5054K900FKEA-ND
Through Hole Resistors CMF5054K900FKEA-ND
54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 54.9K 1% T-1 Ea E3 Vishay - 67P7804 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 54.9K 1% T-1 Ea E3 Vishay
67P7804
Cmf-50 54.9K 1% T-1 Ea E3 Vishay 67P7804
CMF-50 54.9K 1% T-1 EA e3

CMF-50 54.9K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5054K900FKEA CMF5054K900FKEA-ND 67P7804
Product Name RES 54.9K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 54.9K 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details