Vishay Intertechnology, Inc. RES 54.9K OHM 1% 50PPM 1/4W CMF5054K900FHEB

Description
RES 54.9Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 54.9Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1% 50PPM 1/4W - CMF5054K900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1% 50PPM 1/4W
CMF5054K900FHEB
RES 54.9K OHM 1% 50PPM 1/4W CMF5054K900FHEB
RES 54.9Kohm 1% 50PPM 1/4W

RES 54.9Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF54.9KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF54.9KQFTR-ND
Through Hole Resistors CMF54.9KQFTR-ND
54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 54.9K 1% T-2 Eb E3 Vishay - 67P7803 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 54.9K 1% T-2 Eb E3 Vishay
67P7803
Cmf-50 54.9K 1% T-2 Eb E3 Vishay 67P7803
CMF-50 54.9K 1% T-2 EB e3

CMF-50 54.9K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5054K900FHEB CMF54.9KQFTR-ND 67P7803
Product Name RES 54.9K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 54.9K 1% T-2 Eb E3 Vishay
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers