Vishay Intertechnology, Inc. RES 549 OHM 1/4W 1% AXIAL CMF50549R00FKEA

Description
RES 549ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/4W 1% AXIAL - CMF50549R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/4W 1% AXIAL
CMF50549R00FKEA
RES 549 OHM 1/4W 1% AXIAL CMF50549R00FKEA
RES 549ohm 1/4W 1% AXIAL

RES 549ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50549R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50549R00FKEA-ND
Through Hole Resistors CMF50549R00FKEA-ND
549 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 549 1% T-1 Ea E3 Vishay - 67P7813 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 549 1% T-1 Ea E3 Vishay
67P7813
Cmf-50 549 1% T-1 Ea E3 Vishay 67P7813
CMF-50 549 1% T-1 EA e3

CMF-50 549 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50549R00FKEA CMF50549R00FKEA-ND 67P7813
Product Name RES 549 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 549 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details