Vishay Intertechnology, Inc. RES 549K OHM 1/4W 1% AXIAL CMF50549K00FKEK

Description
RES 549Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 549Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1/4W 1% AXIAL - CMF50549K00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/4W 1% AXIAL
CMF50549K00FKEK
RES 549K OHM 1/4W 1% AXIAL CMF50549K00FKEK
RES 549Kohm 1/4W 1% AXIAL

RES 549Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50549K00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50549K00FKEK-ND
Through Hole Resistors CMF50549K00FKEK-ND
549 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 549K 1% T-1 Ek E3 Vishay - 67P7809 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 549K 1% T-1 Ek E3 Vishay
67P7809
Cmf-50 549K 1% T-1 Ek E3 Vishay 67P7809
CMF-50 549K 1% T-1 EK e3

CMF-50 549K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50549K00FKEK CMF50549K00FKEK-ND 67P7809
Product Name RES 549K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 549K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722159 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers