Vishay Intertechnology, Inc. RES 549K OHM 1/4W 1% AXIAL CMF50549K00FKEB

Description
RES 549Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 549Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1/4W 1% AXIAL - CMF50549K00FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/4W 1% AXIAL
CMF50549K00FKEB
RES 549K OHM 1/4W 1% AXIAL CMF50549K00FKEB
RES 549Kohm 1/4W 1% AXIAL

RES 549Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50549K00FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50549K00FKEB-ND
Through Hole Resistors CMF50549K00FKEB-ND
549 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 549K 1% T-1 Eb E3 Vishay - 67P7808 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 549K 1% T-1 Eb E3 Vishay
67P7808
Cmf-50 549K 1% T-1 Eb E3 Vishay 67P7808
CMF-50 549K 1% T-1 EB e3

CMF-50 549K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50549K00FKEB CMF50549K00FKEB-ND 67P7808
Product Name RES 549K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 549K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details