Vishay Intertechnology, Inc. RES 549K OHM 1/4W 1% AXIAL CMF50549K00FKBF

Description
RES 549Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 549Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1/4W 1% AXIAL - CMF50549K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/4W 1% AXIAL
CMF50549K00FKBF
RES 549K OHM 1/4W 1% AXIAL CMF50549K00FKBF
RES 549Kohm 1/4W 1% AXIAL

RES 549Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50549K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50549K00FKBF-ND
Through Hole Resistors CMF50549K00FKBF-ND
549 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,549Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5457 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,549Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5457
Resistor,metal Film,549Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5457
Resistor,Metal Film,549KOhms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,549KOhms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50549K00FKBF CMF50549K00FKBF-ND 40C5457
Product Name RES 549K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,549Kohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details