Vishay Intertechnology, Inc. RES 53.6 OHM 1/4W 1% AXIAL CMF5053R600FHEK

Description
RES 53.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1/4W 1% AXIAL - CMF5053R600FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/4W 1% AXIAL
CMF5053R600FHEK
RES 53.6 OHM 1/4W 1% AXIAL CMF5053R600FHEK
RES 53.6ohm 1/4W 1% AXIAL

RES 53.6ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5053R600FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5053R600FHEK-ND
Through Hole Resistors CMF5053R600FHEK-ND
53.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 53.6 1% T-2 Ek E3 Vishay - 67P7796 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 53.6 1% T-2 Ek E3 Vishay
67P7796
Cmf-50 53.6 1% T-2 Ek E3 Vishay 67P7796
CMF-50 53.6 1% T-2 EK e3

CMF-50 53.6 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5053R600FHEK CMF5053R600FHEK-ND 67P7796
Product Name RES 53.6 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 53.6 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R471JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details