Vishay Intertechnology, Inc. RES 53.6K OHM 1/4W 1% AXIAL CMF5053K600FKBF

Description
RES 53.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/4W 1% AXIAL - CMF5053K600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/4W 1% AXIAL
CMF5053K600FKBF
RES 53.6K OHM 1/4W 1% AXIAL CMF5053K600FKBF
RES 53.6Kohm 1/4W 1% AXIAL

RES 53.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5053K600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5053K600FKBF-ND
Through Hole Resistors CMF5053K600FKBF-ND
53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 53.6K 1% T-1 B14 Vishay - 67P7792 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 53.6K 1% T-1 B14 Vishay
67P7792
Cmf-50 53.6K 1% T-1 B14 Vishay 67P7792
CMF-50 53.6K 1% T-1 B14

CMF-50 53.6K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5053K600FKBF CMF5053K600FKBF-ND 67P7792
Product Name RES 53.6K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 53.6K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5900 ohms
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers