Vishay Intertechnology, Inc. RES 53.6K OHM 1% 50PPM 1/4W CMF5053K600FHEB

Description
RES 53.6Kohm 1% 50PPM 1/4W
Request a Quote Datasheet
Description
RES 53.6Kohm 1% 50PPM 1/4W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1% 50PPM 1/4W - CMF5053K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1% 50PPM 1/4W
CMF5053K600FHEB
RES 53.6K OHM 1% 50PPM 1/4W CMF5053K600FHEB
RES 53.6Kohm 1% 50PPM 1/4W

RES 53.6Kohm 1% 50PPM 1/4W

Supplier's Site
Through Hole Resistors - CMF53.6KQFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF53.6KQFTR-ND
Through Hole Resistors CMF53.6KQFTR-ND
53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 53.6K 1% T-2 Eb E3 Vishay - 67P7791 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 53.6K 1% T-2 Eb E3 Vishay
67P7791
Cmf-50 53.6K 1% T-2 Eb E3 Vishay 67P7791
CMF-50 53.6K 1% T-2 EB e3

CMF-50 53.6K 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5053K600FHEB CMF53.6KQFTR-ND 67P7791
Product Name RES 53.6K OHM 1% 50PPM 1/4W Through Hole Resistors Cmf-50 53.6K 1% T-2 Eb E3 Vishay
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details