Vishay Intertechnology, Inc. RES 52.3 OHM 1/4W 1% AXIAL CMF5052R300FHEB

Description
RES 52.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3 OHM 1/4W 1% AXIAL - CMF5052R300FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3 OHM 1/4W 1% AXIAL
CMF5052R300FHEB
RES 52.3 OHM 1/4W 1% AXIAL CMF5052R300FHEB
RES 52.3ohm 1/4W 1% AXIAL

RES 52.3ohm 1/4W 1% AXIAL

Supplier's Site
52.3 OHM 4W Resistor - 53-CMF5052R300FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
52.3 OHM 4W Resistor
53-CMF5052R300FHEB
52.3 OHM 4W Resistor 53-CMF5052R300FHEB
RES 52.3 OHM 1/4W 1% AXIAL Product overview: CMF5052R300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 52.3 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5052R300FHEB can be used for catalog matching and distributor lookup.

RES 52.3 OHM 1/4W 1% AXIAL Product overview: CMF5052R300FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52.3 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 52.3 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5052R300FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF52.3QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF52.3QFTR-ND
Through Hole Resistors CMF52.3QFTR-ND
52.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF52.3QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF52.3QFCT-ND
Through Hole Resistors CMF52.3QFCT-ND
52.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 52.3 1% T-2 Eb E3 Vishay - 67P7783 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 52.3 1% T-2 Eb E3 Vishay
67P7783
Cmf-50 52.3 1% T-2 Eb E3 Vishay 67P7783
CMF-50 52.3 1% T-2 EB e3

CMF-50 52.3 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF5052R300FHEB 53-CMF5052R300FHEB CMF52.3QFTR-ND 67P7783
Product Name RES 52.3 OHM 1/4W 1% AXIAL 52.3 OHM 4W Resistor Through Hole Resistors Cmf-50 52.3 1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52.3 ohms 52.3 ohms 52.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Operating DC Voltage 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Through Hole Resistors - 1580277 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details