Vishay Intertechnology, Inc. RES 52.3K OHM 1/4W 1% AXIAL CMF5052K300FKEB

Description
RES 52.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/4W 1% AXIAL - CMF5052K300FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/4W 1% AXIAL
CMF5052K300FKEB
RES 52.3K OHM 1/4W 1% AXIAL CMF5052K300FKEB
RES 52.3Kohm 1/4W 1% AXIAL

RES 52.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5052K300FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5052K300FKEB-ND
Through Hole Resistors CMF5052K300FKEB-ND
52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 52.3K 1% T-1 Eb E3 Vishay - 67P7782 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 52.3K 1% T-1 Eb E3 Vishay
67P7782
Cmf-50 52.3K 1% T-1 Eb E3 Vishay 67P7782
CMF-50 52.3K 1% T-1 EB e3

CMF-50 52.3K 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5052K300FKEB CMF5052K300FKEB-ND 67P7782
Product Name RES 52.3K OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 52.3K 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 143 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details