Vishay Intertechnology, Inc. RES 52.3K OHM 1/4W .1% AXIAL CMF5052K300BEEK

Description
RES 52.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 52.3Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/4W .1% AXIAL - CMF5052K300BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/4W .1% AXIAL
CMF5052K300BEEK
RES 52.3K OHM 1/4W .1% AXIAL CMF5052K300BEEK
RES 52.3Kohm 1/4W .1% AXIAL

RES 52.3Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5052K300BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5052K300BEEK-ND
Through Hole Resistors CMF5052K300BEEK-ND
52.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

52.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 52.3K .1% T-9 Ek E3 Vishay - 67P7780 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 52.3K .1% T-9 Ek E3 Vishay
67P7780
Cmf-50 52.3K .1% T-9 Ek E3 Vishay 67P7780
CMF-50 52.3K .1% T-9 EK e3

CMF-50 52.3K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5052K300BEEK CMF5052K300BEEK-ND 67P7780
Product Name RES 52.3K OHM 1/4W .1% AXIAL Through Hole Resistors Cmf-50 52.3K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 52300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614975-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 5110 ohms
View Details
2 suppliers