Vishay Intertechnology, Inc. Through Hole Resistors CMF50523R00FHEB

Description
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF523QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF523QFCT-ND
Through Hole Resistors CMF523QFCT-ND
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF523QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF523QFTR-ND
Through Hole Resistors CMF523QFTR-ND
523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 523 OHM 1/4W 1% AXIAL - CMF50523R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 523 OHM 1/4W 1% AXIAL
CMF50523R00FHEB
RES 523 OHM 1/4W 1% AXIAL CMF50523R00FHEB
RES 523ohm 1/4W 1% AXIAL

RES 523ohm 1/4W 1% AXIAL

Supplier's Site
523 OHM 4W Resistor - 53-CMF50523R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
523 OHM 4W Resistor
53-CMF50523R00FHEB
523 OHM 4W Resistor 53-CMF50523R00FHEB
RES 523 OHM 1/4W 1% AXIAL Product overview: CMF50523R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 523 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 523 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50523R00FHEB can be used for catalog matching and distributor lookup.

RES 523 OHM 1/4W 1% AXIAL Product overview: CMF50523R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 523 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 523 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50523R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cmf-50 523 1% T-2 Eb E3 Vishay - 67P7790 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 523 1% T-2 Eb E3 Vishay
67P7790
Cmf-50 523 1% T-2 Eb E3 Vishay 67P7790
CMF-50 523 1% T-2 EB e3

CMF-50 523 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF523QFCT-ND CMF50523R00FHEB 53-CMF50523R00FHEB 67P7790
Product Name Through Hole Resistors RES 523 OHM 1/4W 1% AXIAL 523 OHM 4W Resistor Cmf-50 523 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 523 ohms 523 ohms 523 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details