Vishay Intertechnology, Inc. Through Hole Resistors CMF50523K00FKEA

Description
523 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
523 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50523K00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50523K00FKEA-ND
Through Hole Resistors CMF50523K00FKEA-ND
523 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

523 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF50523K00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50523K00FKEA
Metal Film Resistors - CMF50523K00FKEA
Metal Film Resistors - Through Hole CMF-50 523K 1% T-1 EA e3

Metal Film Resistors - Through Hole CMF-50 523K 1% T-1 EA e3

Supplier's Site
Cmf-50 523K 1% T-1 Ea E3 Vishay - 67P7785 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 523K 1% T-1 Ea E3 Vishay
67P7785
Cmf-50 523K 1% T-1 Ea E3 Vishay 67P7785
CMF-50 523K 1% T-1 EA e3

CMF-50 523K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50523K00FKEA-ND CMF50523K00FKEA 67P7785
Product Name Through Hole Resistors Metal Film Resistors - Cmf-50 523K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623726-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.8 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details