Vishay Intertechnology, Inc. Through Hole Resistors CMF5051R100FKR6

Description
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5051R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5051R100FKR6-ND
Through Hole Resistors CMF5051R100FKR6-ND
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 51.1 OHM 1/4W 1% AXIAL - CMF5051R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/4W 1% AXIAL
CMF5051R100FKR6
RES 51.1 OHM 1/4W 1% AXIAL CMF5051R100FKR6
RES 51.1ohm 1/4W 1% AXIAL

RES 51.1ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,51.1Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5444 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,51.1Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5444
Resistor,metal Film,51.1Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5444
Resistor,Metal Film,51.1Ohms,200WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,51.1Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5051R100FKR6-ND CMF5051R100FKR6 40C5444
Product Name Through Hole Resistors RES 51.1 OHM 1/4W 1% AXIAL Resistor,metal Film,51.1Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 51.1 ohms 51.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R911JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1622406-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 274 ohms
Tolerance 1 +/- %
View Details
2 suppliers