Vishay Intertechnology, Inc. Metal Film Resistors - CMF5051R100FHEB

Description
Metal Film Resistors - Through Hole 1/8watt 51.1ohms 1%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/8watt 51.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5051R100FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5051R100FHEB
Metal Film Resistors - CMF5051R100FHEB
Metal Film Resistors - Through Hole 1/8watt 51.1ohms 1%

Metal Film Resistors - Through Hole 1/8watt 51.1ohms 1%

Supplier's Site
Through Hole Resistors - CMF51.1QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF51.1QFTR-ND
Through Hole Resistors CMF51.1QFTR-ND
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF51.1QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF51.1QFCT-ND
Through Hole Resistors CMF51.1QFCT-ND
51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
51.1 OHM 4W Resistor - 53-CMF5051R100FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
51.1 OHM 4W Resistor
53-CMF5051R100FHEB
51.1 OHM 4W Resistor 53-CMF5051R100FHEB
RES 51.1 OHM 1/4W 1% AXIAL Product overview: CMF5051R100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51.1 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5051R100FHEB can be used for catalog matching and distributor lookup.

RES 51.1 OHM 1/4W 1% AXIAL Product overview: CMF5051R100FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 51.1 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 51.1 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5051R100FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number CMF5051R100FHEB CMF51.1QFTR-ND 53-CMF5051R100FHEB
Product Name Metal Film Resistors - Through Hole Resistors 51.1 OHM 4W Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details