Vishay Intertechnology, Inc. RES 51 OHM 1/4W 1% AXIAL CMF5051R000FHEK

Description
RES 51ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 51ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51 OHM 1/4W 1% AXIAL - CMF5051R000FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51 OHM 1/4W 1% AXIAL
CMF5051R000FHEK
RES 51 OHM 1/4W 1% AXIAL CMF5051R000FHEK
RES 51ohm 1/4W 1% AXIAL

RES 51ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5051R000FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5051R000FHEK-ND
Through Hole Resistors CMF5051R000FHEK-ND
51 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 51 1% T-2 Ek E3 Vishay - 67P7750 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 51 1% T-2 Ek E3 Vishay
67P7750
Cmf-50 51 1% T-2 Ek E3 Vishay 67P7750
CMF-50 51 1% T-2 EK e3

CMF-50 51 1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5051R000FHEK CMF5051R000FHEK-ND 67P7750
Product Name RES 51 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 51 1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 51 ohms 51 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details