Vishay Intertechnology, Inc. Through Hole Resistors CMF5051K000GKBF

Description
51 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
51 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5051K000GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5051K000GKBF-ND
Through Hole Resistors CMF5051K000GKBF-ND
51 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

51 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 51K OHM 1/4W 2% AXIAL - CMF5051K000GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51K OHM 1/4W 2% AXIAL
CMF5051K000GKBF
RES 51K OHM 1/4W 2% AXIAL CMF5051K000GKBF
RES 51Kohm 1/4W 2% AXIAL

RES 51Kohm 1/4W 2% AXIAL

Supplier's Site
Cmf-50 51K 2% T-1 B14 Vishay - 67P7745 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 51K 2% T-1 B14 Vishay
67P7745
Cmf-50 51K 2% T-1 B14 Vishay 67P7745
CMF-50 51K 2% T-1 B14

CMF-50 51K 2% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5051K000GKBF-ND CMF5051K000GKBF 67P7745
Product Name Through Hole Resistors RES 51K OHM 1/4W 2% AXIAL Cmf-50 51K 2% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details