Vishay Intertechnology, Inc. RES 511 OHM 1/4W 1% AXIAL CMF50511R00FKBF

Description
RES 511ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 511ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511 OHM 1/4W 1% AXIAL - CMF50511R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1/4W 1% AXIAL
CMF50511R00FKBF
RES 511 OHM 1/4W 1% AXIAL CMF50511R00FKBF
RES 511ohm 1/4W 1% AXIAL

RES 511ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50511R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50511R00FKBF-ND
Through Hole Resistors CMF50511R00FKBF-ND
511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,511Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 40C5449 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,511Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
40C5449
Resistor,metal Film,511Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 40C5449
Resistor,Metal Film,511Ohms,200WV,1 +/-% Tol,-100,100ppm-TC

Resistor,Metal Film,511Ohms,200WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50511R00FKBF CMF50511R00FKBF-ND 40C5449
Product Name RES 511 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,511Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 511 ohms 511 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details