Vishay Intertechnology, Inc. Through Hole Resistors CMF50511R00FHEB

Description
511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF511QFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF511QFTR-ND
Through Hole Resistors CMF511QFTR-ND
511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF511QFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF511QFCT-ND
Through Hole Resistors CMF511QFCT-ND
511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
511 OHM 4W Resistor - 53-CMF50511R00FHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
511 OHM 4W Resistor
53-CMF50511R00FHEB
511 OHM 4W Resistor 53-CMF50511R00FHEB
RES 511 OHM 1/4W 1% AXIAL Product overview: CMF50511R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 511 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50511R00FHEB can be used for catalog matching and distributor lookup.

RES 511 OHM 1/4W 1% AXIAL Product overview: CMF50511R00FHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 511 OHM, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 511 OHM, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF50511R00FHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 511 OHM 1% 50PPM 1/4W - CMF50511R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511 OHM 1% 50PPM 1/4W
CMF50511R00FHEB
RES 511 OHM 1% 50PPM 1/4W CMF50511R00FHEB
RES 511ohm 1% 50PPM 1/4W

RES 511ohm 1% 50PPM 1/4W

Supplier's Site
Cmf-50 511 1% T-2 Eb E3 Vishay - 67P7774 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 511 1% T-2 Eb E3 Vishay
67P7774
Cmf-50 511 1% T-2 Eb E3 Vishay 67P7774
CMF-50 511 1% T-2 EB e3

CMF-50 511 1% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CMF511QFTR-ND 53-CMF50511R00FHEB CMF50511R00FHEB 67P7774
Product Name Through Hole Resistors 511 OHM 4W Resistor RES 511 OHM 1% 50PPM 1/4W Cmf-50 511 1% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 511 ohms 511 ohms 511 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details