Vishay Intertechnology, Inc. Through Hole Resistors CMF50511K00FHR6

Description
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50511K00FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50511K00FHR6-ND
Through Hole Resistors CMF50511K00FHR6-ND
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 511K OHM 1/4W 1% AXIAL - CMF50511K00FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/4W 1% AXIAL
CMF50511K00FHR6
RES 511K OHM 1/4W 1% AXIAL CMF50511K00FHR6
RES 511Kohm 1/4W 1% AXIAL

RES 511Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 511K 1% T-2 Re6 Vishay - 67P7770 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 511K 1% T-2 Re6 Vishay
67P7770
Cmf-50 511K 1% T-2 Re6 Vishay 67P7770
CMF-50 511K 1% T-2 RE6

CMF-50 511K 1% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50511K00FHR6-ND CMF50511K00FHR6 67P7770
Product Name Through Hole Resistors RES 511K OHM 1/4W 1% AXIAL Cmf-50 511K 1% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details