Vishay Intertechnology, Inc. Through Hole Resistors CMF50511K00FHBF

Description
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50511K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50511K00FHBF-ND
Through Hole Resistors CMF50511K00FHBF-ND
511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

511 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 511K OHM 1/4W 1% AXIAL - CMF50511K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/4W 1% AXIAL
CMF50511K00FHBF
RES 511K OHM 1/4W 1% AXIAL CMF50511K00FHBF
RES 511Kohm 1/4W 1% AXIAL

RES 511Kohm 1/4W 1% AXIAL

Supplier's Site
Cmf-50 511K 1% T-2 B14 Vishay - 67P7767 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 511K 1% T-2 B14 Vishay
67P7767
Cmf-50 511K 1% T-2 B14 Vishay 67P7767
CMF-50 511K 1% T-2 B14

CMF-50 511K 1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50511K00FHBF-ND CMF50511K00FHBF 67P7767
Product Name Through Hole Resistors RES 511K OHM 1/4W 1% AXIAL Cmf-50 511K 1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R123JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1623707-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers