Vishay Intertechnology, Inc. Metal Film Resistors - CMF50510R00GKBF

Description
Metal Film Resistors - Through Hole CMF-50 510 2% T-1 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-50 510 2% T-1 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF50510R00GKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF50510R00GKBF
Metal Film Resistors - CMF50510R00GKBF
Metal Film Resistors - Through Hole CMF-50 510 2% T-1 B14

Metal Film Resistors - Through Hole CMF-50 510 2% T-1 B14

Supplier's Site
Through Hole Resistors - CMF50510R00GKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50510R00GKBF-ND
Through Hole Resistors CMF50510R00GKBF-ND
510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

510 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 510 2% T-1 B14 Vishay - 67P7765 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 510 2% T-1 B14 Vishay
67P7765
Cmf-50 510 2% T-1 B14 Vishay 67P7765
CMF-50 510 2% T-1 B14

CMF-50 510 2% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50510R00GKBF CMF50510R00GKBF-ND 67P7765
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 510 2% T-1 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 2 +/- % 2 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1622903-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2260 ohms
View Details
2 suppliers