Vishay Precision Group Cmf-50 510K 1% T-1 Re7 Vishay CMF50510K00FKR7

Description
CMF-50 510K 1% T-1 RE7
Description
CMF-50 510K 1% T-1 RE7

Suppliers

Company
Product
Description
Supplier Links
Cmf-50 510K 1% T-1 Re7 Vishay - 67P7763 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 510K 1% T-1 Re7 Vishay
67P7763
Cmf-50 510K 1% T-1 Re7 Vishay 67P7763
CMF-50 510K 1% T-1 RE7

CMF-50 510K 1% T-1 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67P7763
Product Name Cmf-50 510K 1% T-1 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details