Vishay Intertechnology, Inc. Metal Film Resistors - CMF5050R500DHR6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5050R500DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5050R500DHR6
Metal Film Resistors - CMF5050R500DHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5050R500DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5050R500DHR6-ND
Through Hole Resistors CMF5050R500DHR6-ND
50.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 50.5 .5% T-2 Re6 Vishay - 67P7735 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 50.5 .5% T-2 Re6 Vishay
67P7735
Cmf-50 50.5 .5% T-2 Re6 Vishay 67P7735
CMF-50 50.5 .5% T-2 RE6

CMF-50 50.5 .5% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5050R500DHR6 CMF5050R500DHR6-ND 67P7735
Product Name Metal Film Resistors - Through Hole Resistors Cmf-50 50.5 .5% T-2 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 50.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1311308 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details