Vishay Intertechnology, Inc. Through Hole Resistors CMF5050R500DER6

Description
50.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5050R500DER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5050R500DER6-ND
Through Hole Resistors CMF5050R500DER6-ND
50.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50.5 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 50.5 OHM 1/4W .5% AXIAL - CMF5050R500DER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50.5 OHM 1/4W .5% AXIAL
CMF5050R500DER6
RES 50.5 OHM 1/4W .5% AXIAL CMF5050R500DER6
RES 50.5ohm 1/4W .5% AXIAL

RES 50.5ohm 1/4W .5% AXIAL

Supplier's Site
Cmf-50 50.5 .5% T-9 Re6 Vishay - 67P7734 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 50.5 .5% T-9 Re6 Vishay
67P7734
Cmf-50 50.5 .5% T-9 Re6 Vishay 67P7734
CMF-50 50.5 .5% T-9 RE6

CMF-50 50.5 .5% T-9 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5050R500DER6-ND CMF5050R500DER6 67P7734
Product Name Through Hole Resistors RES 50.5 OHM 1/4W .5% AXIAL Cmf-50 50.5 .5% T-9 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50.5 ohms 50.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 19600 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R512JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details