Vishay Intertechnology, Inc. RES 50 OHM 1/4W 1% AXIAL CMF5050R000FKEB

Description
RES 50ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/4W 1% AXIAL - CMF5050R000FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/4W 1% AXIAL
CMF5050R000FKEB
RES 50 OHM 1/4W 1% AXIAL CMF5050R000FKEB
RES 50ohm 1/4W 1% AXIAL

RES 50ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5050R000FKEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5050R000FKEB-ND
Through Hole Resistors CMF5050R000FKEB-ND
50 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 50 1% T-1 Eb E3 Vishay - 67P7728 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 50 1% T-1 Eb E3 Vishay
67P7728
Cmf-50 50 1% T-1 Eb E3 Vishay 67P7728
CMF-50 50 1% T-1 EB e3

CMF-50 50 1% T-1 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5050R000FKEB CMF5050R000FKEB-ND 67P7728
Product Name RES 50 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 50 1% T-1 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details