Vishay Intertechnology, Inc. RES 50 OHM 1/4W 1% AXIAL CMF5050R000FKEA

Description
RES 50ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/4W 1% AXIAL - CMF5050R000FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/4W 1% AXIAL
CMF5050R000FKEA
RES 50 OHM 1/4W 1% AXIAL CMF5050R000FKEA
RES 50ohm 1/4W 1% AXIAL

RES 50ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5050R000FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5050R000FKEA-ND
Through Hole Resistors CMF5050R000FKEA-ND
50 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-50 50 1% T-1 Ea E3 Vishay - 67P7727 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 50 1% T-1 Ea E3 Vishay
67P7727
Cmf-50 50 1% T-1 Ea E3 Vishay 67P7727
CMF-50 50 1% T-1 EA e3

CMF-50 50 1% T-1 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5050R000FKEA CMF5050R000FKEA-ND 67P7727
Product Name RES 50 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf-50 50 1% T-1 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details