Vishay Intertechnology, Inc. RES 50 OHM 1/4W 1% AXIAL CMF5050R000FHBF

Description
RES 50ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 50ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 1/4W 1% AXIAL - CMF5050R000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/4W 1% AXIAL
CMF5050R000FHBF
RES 50 OHM 1/4W 1% AXIAL CMF5050R000FHBF
RES 50ohm 1/4W 1% AXIAL

RES 50ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5050R000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5050R000FHBF-ND
Through Hole Resistors CMF5050R000FHBF-ND
50 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf50, 50 Ohm, +/1 Percent, 50 Ppm Vishay - 40C5433 - Newark, An Avnet Company
Chicago, IL, United States
Cmf50, 50 Ohm, +/1 Percent, 50 Ppm Vishay
40C5433
Cmf50, 50 Ohm, +/1 Percent, 50 Ppm Vishay 40C5433
CMF50, 50 Ohm, +/- 1 Percent, 50 ppm

CMF50, 50 Ohm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5050R000FHBF CMF5050R000FHBF-ND 40C5433
Product Name RES 50 OHM 1/4W 1% AXIAL Through Hole Resistors Cmf50, 50 Ohm, +/1 Percent, 50 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249300 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details