Vishay Intertechnology, Inc. Through Hole Resistors CMF5050R000BHEA

Description
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5050R000BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5050R000BHEA-ND
Through Hole Resistors CMF5050R000BHEA-ND
50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

50 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 50 OHM 1/4W 0.1% AXIAL - CMF5050R000BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 1/4W 0.1% AXIAL
CMF5050R000BHEA
RES 50 OHM 1/4W 0.1% AXIAL CMF5050R000BHEA
RES 50ohm 1/4W 0.1% AXIAL

RES 50ohm 1/4W 0.1% AXIAL

Supplier's Site
Cmf-50 50 .1% T-2 Ea E3 Vishay - 67P7718 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 50 .1% T-2 Ea E3 Vishay
67P7718
Cmf-50 50 .1% T-2 Ea E3 Vishay 67P7718
CMF-50 50 .1% T-2 EA e3

CMF-50 50 .1% T-2 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5050R000BHEA-ND CMF5050R000BHEA 67P7718
Product Name Through Hole Resistors RES 50 OHM 1/4W 0.1% AXIAL Cmf-50 50 .1% T-2 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1622824-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers