Vishay Intertechnology, Inc. RES 505 OHM 1/4W .1% AXIAL CMF50505R00BER6

Description
RES 505ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 505ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 505 OHM 1/4W .1% AXIAL - CMF50505R00BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 505 OHM 1/4W .1% AXIAL
CMF50505R00BER6
RES 505 OHM 1/4W .1% AXIAL CMF50505R00BER6
RES 505ohm 1/4W .1% AXIAL

RES 505ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50505R00BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50505R00BER6-ND
Through Hole Resistors CMF50505R00BER6-ND
505 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

505 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,505Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5440 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,505Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5440
Resistor,metal Film,505Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5440
Resistor,Metal Film,505Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,505Ohms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50505R00BER6 CMF50505R00BER6-ND 40C5440
Product Name RES 505 OHM 1/4W .1% AXIAL Through Hole Resistors Resistor,metal Film,505Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 505 ohms 505 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.18 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Through Hole Resistors - 2019-CF1/2C204J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details