Vishay Intertechnology, Inc. Res Metal Film 505 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦25ppm/¦C AXL Thru-Hole CMF50505R00BEBF

Description
Res Metal Film 505 Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 505 Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦25ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 505 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦25ppm/¦C AXL Thru-Hole - CMF50505R00BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 505 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦25ppm/¦C AXL Thru-Hole
CMF50505R00BEBF
Res Metal Film 505 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦25ppm/¦C AXL Thru-Hole CMF50505R00BEBF
Res Metal Film 505 Ohm 1% 1/20W|1/10W|1/8W|1/4 W ¦25ppm/¦C AXL Thru-Hole

Res Metal Film 505 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦25ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - CMF50505R00BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50505R00BEBF-ND
Through Hole Resistors CMF50505R00BEBF-ND
505 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

505 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,505Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 40C5439 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,505Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
40C5439
Resistor,metal Film,505Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 40C5439
Resistor,Metal Film,505Ohms,200WV,. 1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,505Ohms,200WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50505R00BEBF CMF50505R00BEBF-ND 40C5439
Product Name Res Metal Film 505 Ohm 1% 1/20W|1/10W|1/8W|1/4W ¦25ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,505Ohms,200Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 0.1000 +/- %
Temperature Coefficient 25 ±ppm/°C 25 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details