Vishay Intertechnology, Inc. RES 500 OHM 1/4W 1% AXIAL CMF50500R00FEEK

Description
RES 500ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 500ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 1/4W 1% AXIAL - CMF50500R00FEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 1/4W 1% AXIAL
CMF50500R00FEEK
RES 500 OHM 1/4W 1% AXIAL CMF50500R00FEEK
RES 500ohm 1/4W 1% AXIAL

RES 500ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF50500R00FEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50500R00FEEK-ND
Through Hole Resistors CMF50500R00FEEK-ND
500 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF50500R00FEEK CMF50500R00FEEK-ND
Product Name RES 500 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 500 ohms 500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers