Vishay Intertechnology, Inc. Through Hole Resistors CMF50500K00BHBF

Description
500 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
500 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF50500K00BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF50500K00BHBF-ND
Through Hole Resistors CMF50500K00BHBF-ND
500 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

500 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 500K OHM 1/4W 0.1% AXIAL - CMF50500K00BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500K OHM 1/4W 0.1% AXIAL
CMF50500K00BHBF
RES 500K OHM 1/4W 0.1% AXIAL CMF50500K00BHBF
RES 500Kohm 1/4W 0.1% AXIAL

RES 500Kohm 1/4W 0.1% AXIAL

Supplier's Site
Cmf-50 500K .1% T-2 B14 Vishay - 67P7737 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-50 500K .1% T-2 B14 Vishay
67P7737
Cmf-50 500K .1% T-2 B14 Vishay 67P7737
CMF-50 500K .1% T-2 B14

CMF-50 500K .1% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF50500K00BHBF-ND CMF50500K00BHBF 67P7737
Product Name Through Hole Resistors RES 500K OHM 1/4W 0.1% AXIAL Cmf-50 500K .1% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1691816 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers